Hydrofarm, Inc. Sunburst 250W E-Ballast, 120v/HPS/MH SBE250

Description
Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Big Growing Performance in a Small Package 10% More Lumens than Magnetic! 30% Lighter than Magnetic! High intensity grow light with built-in digital ballast Virtually silent operation Automatically converts from Sodium to Halide Energy efficient Air-cooling options available Low profile, light weight Completely pre-wired Includes instructions, hangers and lighting recommendations Reflector dimensions: 20-1/8"L x 13"W x 7"H To avoid lamp compatibility issues, do not use standard Metal Halide lamps with the SBE product line. Please use only the following bulbs in place of standard Metal Halide. -Sunpulse 250W - SPG23K -Sunpulse 400W - SPG43K/SPG46.4K -Eye Hortilux 250W Metal Ace Conversion - HX51788 -Eye Hortilux 400W Metal Ace Conversion - HX51830 -Venture Lighting 400W Halide Conversion - BUHL400CNE28
Description
Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Big Growing Performance in a Small Package 10% More Lumens than Magnetic! 30% Lighter than Magnetic! High intensity grow light with built-in digital ballast Virtually silent operation Automatically converts from Sodium to Halide Energy efficient Air-cooling options available Low profile, light weight Completely pre-wired Includes instructions, hangers and lighting recommendations Reflector dimensions: 20-1/8"L x 13"W x 7"H To avoid lamp compatibility issues, do not use standard Metal Halide lamps with the SBE product line. Please use only the following bulbs in place of standard Metal Halide. -Sunpulse 250W - SPG23K -Sunpulse 400W - SPG43K/SPG46.4K -Eye Hortilux 250W Metal Ace Conversion - HX51788 -Eye Hortilux 400W Metal Ace Conversion - HX51830 -Venture Lighting 400W Halide Conversion - BUHL400CNE28

Suppliers

Company
Product
Description
Supplier Links
Sunburst 250W E-Ballast, 120v/HPS/MH - SBE250 - Hydrofarm, Inc.
Petaluma, CA, USA
Sunburst 250W E-Ballast, 120v/HPS/MH
SBE250
Sunburst 250W E-Ballast, 120v/HPS/MH SBE250
Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Big Growing Performance in a Small Package 10% More Lumens than Magnetic! 30% Lighter than Magnetic! High intensity grow light with built-in digital ballast Virtually silent operation Automatically converts from Sodium to Halide Energy efficient Air-cooling options available Low profile, light weight Completely pre-wired Includes instructions, hangers and lighting recommendations Reflector dimensions: 20-1/8"L x 13"W x 7"H To avoid lamp compatibility issues, do not use standard Metal Halide lamps with the SBE product line. Please use only the following bulbs in place of standard Metal Halide. -Sunpulse 250W - SPG23K -Sunpulse 400W - SPG43K/SPG46.4K -Eye Hortilux 250W Metal Ace Conversion - HX51788 -Eye Hortilux 400W Metal Ace Conversion - HX51830 -Venture Lighting 400W Halide Conversion - BUHL400CNE28

Frequently Asked Questions
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.

Big Growing Performance in a Small Package

10% More Lumens than Magnetic!

30% Lighter than Magnetic!

  • High intensity grow light with built-in digital ballast
  • Virtually silent operation
  • Automatically converts from Sodium to Halide
  • Energy efficient
  • Air-cooling options available
  • Low profile, light weight
  • Completely pre-wired
  • Includes instructions, hangers and lighting recommendations

Reflector dimensions: 20-1/8"L x 13"W x 7"H

To avoid lamp compatibility issues, do not use standard Metal Halide lamps with the SBE product line. Please use only the following bulbs in place of standard Metal Halide.

-Sunpulse 250W - SPG23K

-Sunpulse 400W - SPG43K/SPG46.4K

-Eye Hortilux 250W Metal Ace Conversion - HX51788

-Eye Hortilux 400W Metal Ace Conversion - HX51830

-Venture Lighting 400W Halide Conversion - BUHL400CNE28

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number SBE250
Product Name Sunburst 250W E-Ballast, 120v/HPS/MH
Unlock Full Specs
to access all available technical data

Similar Products