Hydrofarm, Inc. Sunburst 250W HPS/MH Convertible SBC250

Description
Frequently Asked Questions Q: Why is my Sunburst system making a loud noise when the toggle switch is in the "None" position? A: The "None" position simply indicates that the system is neither operating in HPS or MH mode. This light system should NEVER be plugged in or receive power, when the toggle switch is in the "None" position. Doing so may cause damage to the operation of the light system. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Convertible - Runs HPS or MH bulbs The Sunburst is a ballast and reflector in one unit. It will deliver more usable light energy for maximum plant performance and operate at cooler, quieter levels than any other compact system on the market. 25% brighter for faster growth. Quieter with ISO-mount technology. Air cooling options. 5 year warranty on ballast electrical components Includes instructions, hangers and lighting recommendations. LAMP NOT INCLUDED. CSA certified 250 watts, 2.5A, 120V, 60Hz Reflector dimensions: 20-1/8"L x 13"W x 7"H
Description
Frequently Asked Questions Q: Why is my Sunburst system making a loud noise when the toggle switch is in the "None" position? A: The "None" position simply indicates that the system is neither operating in HPS or MH mode. This light system should NEVER be plugged in or receive power, when the toggle switch is in the "None" position. Doing so may cause damage to the operation of the light system. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Convertible - Runs HPS or MH bulbs The Sunburst is a ballast and reflector in one unit. It will deliver more usable light energy for maximum plant performance and operate at cooler, quieter levels than any other compact system on the market. 25% brighter for faster growth. Quieter with ISO-mount technology. Air cooling options. 5 year warranty on ballast electrical components Includes instructions, hangers and lighting recommendations. LAMP NOT INCLUDED. CSA certified 250 watts, 2.5A, 120V, 60Hz Reflector dimensions: 20-1/8"L x 13"W x 7"H

Suppliers

Company
Product
Description
Supplier Links
Sunburst 250W HPS/MH Convertible - SBC250 - Hydrofarm, Inc.
Petaluma, CA, USA
Sunburst 250W HPS/MH Convertible
SBC250
Sunburst 250W HPS/MH Convertible SBC250
Frequently Asked Questions Q: Why is my Sunburst system making a loud noise when the toggle switch is in the "None" position? A: The "None" position simply indicates that the system is neither operating in HPS or MH mode. This light system should NEVER be plugged in or receive power, when the toggle switch is in the "None" position. Doing so may cause damage to the operation of the light system. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Convertible - Runs HPS or MH bulbs The Sunburst is a ballast and reflector in one unit. It will deliver more usable light energy for maximum plant performance and operate at cooler, quieter levels than any other compact system on the market. 25% brighter for faster growth. Quieter with ISO-mount technology. Air cooling options. 5 year warranty on ballast electrical components Includes instructions, hangers and lighting recommendations. LAMP NOT INCLUDED. CSA certified 250 watts, 2.5A, 120V, 60Hz Reflector dimensions: 20-1/8"L x 13"W x 7"H

Frequently Asked Questions
Q: Why is my Sunburst system making a loud noise when the toggle switch is in the "None" position?
A: The "None" position simply indicates that the system is neither operating in HPS or MH mode. This light system should NEVER be plugged in or receive power, when the toggle switch is in the "None" position. Doing so may cause damage to the operation of the light system.
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.

Convertible - Runs HPS or MH bulbs

The Sunburst is a ballast and reflector in one unit. It will deliver more usable light energy for maximum plant performance and operate at cooler, quieter levels than any other compact system on the market.

  • 25% brighter for faster growth.
  • Quieter with ISO-mount technology.
  • Air cooling options.
  • 5 year warranty on ballast electrical components
  • Includes instructions, hangers and lighting recommendations.
  • LAMP NOT INCLUDED.
  • CSA certified
  • 250 watts, 2.5A, 120V, 60Hz

Reflector dimensions: 20-1/8"L x 13"W x 7"H

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number SBC250
Product Name Sunburst 250W HPS/MH Convertible
Unlock Full Specs
to access all available technical data

Similar Products