Hydrofarm, Inc. 7 Gal Root Pot, 13.8x 12" RORP7

Description
Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests. Root Pots can be used in a variety of applications: • Great with drip lines and hydroponic flood trays • Plants thrive when roots are allowed to breathe • Only Root Pots are Reusable and Degradable • Let Root Pots be your choice for containers • Made from 100% Recycled Material
Description
Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests. Root Pots can be used in a variety of applications: • Great with drip lines and hydroponic flood trays • Plants thrive when roots are allowed to breathe • Only Root Pots are Reusable and Degradable • Let Root Pots be your choice for containers • Made from 100% Recycled Material

Suppliers

Company
Product
Description
Supplier Links
7 Gal Root Pot, 13.8x 12
Petaluma, CA, USA
7 Gal Root Pot, 13.8x 12"
RORP7
7 Gal Root Pot, 13.8x 12" RORP7
Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests. Root Pots can be used in a variety of applications: • Great with drip lines and hydroponic flood trays • Plants thrive when roots are allowed to breathe • Only Root Pots are Reusable and Degradable • Let Root Pots be your choice for containers • Made from 100% Recycled Material

Made from 100% recycled material. For soil & soilless gardens. Allows water to evaporate more evenly. Auto-prunes roots & prevents root circling. Creates a dense & fibrous root structure. Allows evaporative cooling in hot climates & provides thermal insulation in cold climates. Root Pots are both Reusable and Degradable. Root Pots last for multiple seasons of gardening, and begin to break down after about 3 to 5 years as roots begin to break through the container. Root Pots are designed to allow roots to breathe. Root Pots promote vigorous root growth. Unlike plastic pots, Root Pots are designed to break down and return to the earth after multiple seasons of use. Root Pots are not tapered like plastic pots, so they stand up well to strong winds and heavy harvests.

Root Pots can be used in a variety of applications:
• Great with drip lines and hydroponic flood trays
• Plants thrive when roots are allowed to breathe
• Only Root Pots are Reusable and Degradable
• Let Root Pots be your choice for containers
• Made from 100% Recycled Material

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number RORP7
Product Name 7 Gal Root Pot, 13.8x 12"
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1783360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details