Hydrofarm, Inc. 8" Cool Tube RFCOOL8

Description
Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. The quality construction features European aluminum interior reflector, for directing light more precisely over a growing area. The securely mounted 5KV mogul socket is completely prewired inside a protective junction box. The multi-point hanging system allows the unit to be hung horizontally or vertically for different growing applications. Now included is the patented Lock and Seal 15' heavy duty lamp cord allowing you to conveniently plug into any Hydrofarm or Xtrasun ballast. 8" or 6" (RFCOOL6) diameter by 19" long accommodates most lamp types up to 1000W Superior packaging protects unit during shipping and handling Internal and external reflectors included Highest quality European aluminum 15' 600v cord and mogul socket included; easily attaches to any Hydrofarm ballast The most compact and effective way to get bright light over, or in your growing area Streamlined design allows cooling airflow to move unimpeded, keeping growing area temperatures lower and allowing you to position your lamp very close to your plants Can hang vertically down into the plant canopy and is ideal for enclosed growth chambers REFLECTOR SIZE: 8" diameter, 19" L Accepts: Sodium 400, 430, 600, 1000 - Halide 400, 1000
Description
Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. The quality construction features European aluminum interior reflector, for directing light more precisely over a growing area. The securely mounted 5KV mogul socket is completely prewired inside a protective junction box. The multi-point hanging system allows the unit to be hung horizontally or vertically for different growing applications. Now included is the patented Lock and Seal 15' heavy duty lamp cord allowing you to conveniently plug into any Hydrofarm or Xtrasun ballast. 8" or 6" (RFCOOL6) diameter by 19" long accommodates most lamp types up to 1000W Superior packaging protects unit during shipping and handling Internal and external reflectors included Highest quality European aluminum 15' 600v cord and mogul socket included; easily attaches to any Hydrofarm ballast The most compact and effective way to get bright light over, or in your growing area Streamlined design allows cooling airflow to move unimpeded, keeping growing area temperatures lower and allowing you to position your lamp very close to your plants Can hang vertically down into the plant canopy and is ideal for enclosed growth chambers REFLECTOR SIZE: 8" diameter, 19" L Accepts: Sodium 400, 430, 600, 1000 - Halide 400, 1000

Suppliers

Company
Product
Description
Supplier Links
8
Petaluma, CA, USA
8" Cool Tube
RFCOOL8
8" Cool Tube RFCOOL8
Frequently Asked Questions Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. The quality construction features European aluminum interior reflector, for directing light more precisely over a growing area. The securely mounted 5KV mogul socket is completely prewired inside a protective junction box. The multi-point hanging system allows the unit to be hung horizontally or vertically for different growing applications. Now included is the patented Lock and Seal 15' heavy duty lamp cord allowing you to conveniently plug into any Hydrofarm or Xtrasun ballast. 8" or 6" (RFCOOL6) diameter by 19" long accommodates most lamp types up to 1000W Superior packaging protects unit during shipping and handling Internal and external reflectors included Highest quality European aluminum 15' 600v cord and mogul socket included; easily attaches to any Hydrofarm ballast The most compact and effective way to get bright light over, or in your growing area Streamlined design allows cooling airflow to move unimpeded, keeping growing area temperatures lower and allowing you to position your lamp very close to your plants Can hang vertically down into the plant canopy and is ideal for enclosed growth chambers REFLECTOR SIZE: 8" diameter, 19" L Accepts: Sodium 400, 430, 600, 1000 - Halide 400, 1000

Frequently Asked Questions
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.

The quality construction features European aluminum interior reflector, for directing light more precisely over a growing area. The securely mounted 5KV mogul socket is completely prewired inside a protective junction box. The multi-point hanging system allows the unit to be hung horizontally or vertically for different growing applications. Now included is the patented Lock and Seal 15' heavy duty lamp cord allowing you to conveniently plug into any Hydrofarm or Xtrasun ballast.

  • 8" or 6" (RFCOOL6) diameter by 19" long accommodates most lamp types up to 1000W
  • Superior packaging protects unit during shipping and handling
  • Internal and external reflectors included
  • Highest quality European aluminum
  • 15' 600v cord and mogul socket included; easily attaches to any Hydrofarm ballast
  • The most compact and effective way to get bright light over, or in your growing area
  • Streamlined design allows cooling airflow to move unimpeded, keeping growing area
    temperatures lower and allowing you to position your lamp very close to your plants
  • Can hang vertically down into the plant canopy and is ideal for enclosed growth chambers

REFLECTOR SIZE: 8" diameter, 19" L

Accepts: Sodium 400, 430, 600, 1000 - Halide 400, 1000

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number RFCOOL8
Product Name 8" Cool Tube
Unlock Full Specs
to access all available technical data

Similar Products