Frequently Asked Questions Q: Which SKU's apply to the Radiant reflector lens systems? A: RDLENSYS contains (2) brackets and a lens specifically for the RDUN (Radiant) reflector. RDSLENSYS is the replacement lens only for the RD6AC and RD8AC reflector units. RDLENSYSO is the replacement lens only for the "old style" Radiant reflector that utilized the side slots for the lens rather than a bracket system. Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem? A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
The Radiant is designed to deliver the brightest possible light down to your plants. The patented double-wall design and generous reflective cavity make it the coolest running fixture on the market. Constructed of heavy duty pre-galvanized steel and lined with high purity European aluminum, the Radiant will give years of dependable growing performance.
Cool running patented double-wall design allows placement of light closer to plant
(US Pat. 6,595,662 B2, D456,938 S)
Multi-faceted computer-designed aluminum interior for maximum efficiency
Made from premium German materials, 99.85% pure 95% reflectivity
Hangers, & lighting recommendations included
25 year warranty on reflective materials
CSA certified
Reflector Size: 9-3/8"H x 21"W x 21"L Accepts: Sodium 250, 400, 430, 600, 750, 1000 - Halide 250, 400, 1000
Frequently Asked Questions
Q: Which SKU's apply to the Radiant reflector lens systems?
A: RDLENSYS contains (2) brackets and a lens specifically for the RDUN (Radiant) reflector. RDSLENSYS is the replacement lens only for the RD6AC and RD8AC reflector units. RDLENSYSO is the replacement lens only for the "old style" Radiant reflector that utilized the side slots for the lens rather than a bracket system.
Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem?
A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base.
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.
The Radiant is designed to deliver the brightest possible light down to your plants. The patented double-wall design and generous reflective cavity make it the coolest running fixture on the market. Constructed of heavy duty pre-galvanized steel and lined with high purity European aluminum, the Radiant will give years of dependable growing performance.
- Cool running patented double-wall design allows placement of light closer to plant
- (US Pat. 6,595,662 B2, D456,938 S)
- Multi-faceted computer-designed aluminum interior for maximum efficiency
- Made from premium German materials, 99.85% pure 95% reflectivity
- Hangers, & lighting recommendations included
- 25 year warranty on reflective materials
- CSA certified
Reflector Size: 9-3/8"H x 21"W x 21"L
Accepts: Sodium 250, 400, 430, 600, 750, 1000 - Halide 250, 400, 1000