Hydrofarm, Inc. Radiant 6" Air Cooled Reflector Unit (includes lens) RD6AC

Description
Frequently Asked Questions Q: Which SKU's apply to the Radiant reflector lens systems? A: RDLENSYS contains (2) brackets and a lens specifically for the RDUN (Radiant) reflector. RDSLENSYS is the replacement lens only for the RD6AC and RD8AC reflector units. RDLENSYSO is the replacement lens only for the "old style" Radiant reflector that utilized the side slots for the lens rather than a bracket system. Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem? A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Radiant Air Cool Reflectors are super sized, air-cooled, lensed units; based on our popular high performance Radiant reflector. High efficiency design with a premium European specular aluminum interior means more light from the coolest running design ever offered by Hydrofarm. Same quality specifications as RadiantTM Reflector Includes 6" or 8" flanges that enable higher air flow for cooler temperatures and more reflectors in-line Tempered hinged glass lens with sealing foam included Comes with built in socket and 15' pre-wired lamp cord 25 year warranty on reflective materials CSA certified REFLECTOR SIZE: 9 3/8"H x 21"W x 25"L ACCEPTS: Sodium bulbs - 250, 400, 430, 600, 750, 1000 Halide bulbs - 250, 400, 1000
Description
Frequently Asked Questions Q: Which SKU's apply to the Radiant reflector lens systems? A: RDLENSYS contains (2) brackets and a lens specifically for the RDUN (Radiant) reflector. RDSLENSYS is the replacement lens only for the RD6AC and RD8AC reflector units. RDLENSYSO is the replacement lens only for the "old style" Radiant reflector that utilized the side slots for the lens rather than a bracket system. Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem? A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Radiant Air Cool Reflectors are super sized, air-cooled, lensed units; based on our popular high performance Radiant reflector. High efficiency design with a premium European specular aluminum interior means more light from the coolest running design ever offered by Hydrofarm. Same quality specifications as RadiantTM Reflector Includes 6" or 8" flanges that enable higher air flow for cooler temperatures and more reflectors in-line Tempered hinged glass lens with sealing foam included Comes with built in socket and 15' pre-wired lamp cord 25 year warranty on reflective materials CSA certified REFLECTOR SIZE: 9 3/8"H x 21"W x 25"L ACCEPTS: Sodium bulbs - 250, 400, 430, 600, 750, 1000 Halide bulbs - 250, 400, 1000

Suppliers

Company
Product
Description
Supplier Links
Radiant 6
Petaluma, CA, USA
Radiant 6" Air Cooled Reflector Unit (includes lens)
RD6AC
Radiant 6" Air Cooled Reflector Unit (includes lens) RD6AC
Frequently Asked Questions Q: Which SKU's apply to the Radiant reflector lens systems? A: RDLENSYS contains (2) brackets and a lens specifically for the RDUN (Radiant) reflector. RDSLENSYS is the replacement lens only for the RD6AC and RD8AC reflector units. RDLENSYSO is the replacement lens only for the "old style" Radiant reflector that utilized the side slots for the lens rather than a bracket system. Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem? A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base. Q: Should my HID lights hang vertical or horizontal for maximum penetration? A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation. Radiant Air Cool Reflectors are super sized, air-cooled, lensed units; based on our popular high performance Radiant reflector. High efficiency design with a premium European specular aluminum interior means more light from the coolest running design ever offered by Hydrofarm. Same quality specifications as RadiantTM Reflector Includes 6" or 8" flanges that enable higher air flow for cooler temperatures and more reflectors in-line Tempered hinged glass lens with sealing foam included Comes with built in socket and 15' pre-wired lamp cord 25 year warranty on reflective materials CSA certified REFLECTOR SIZE: 9 3/8"H x 21"W x 25"L ACCEPTS: Sodium bulbs - 250, 400, 430, 600, 750, 1000 Halide bulbs - 250, 400, 1000

Frequently Asked Questions
Q: Which SKU's apply to the Radiant reflector lens systems?
A: RDLENSYS contains (2) brackets and a lens specifically for the RDUN (Radiant) reflector. RDSLENSYS is the replacement lens only for the RD6AC and RD8AC reflector units. RDLENSYSO is the replacement lens only for the "old style" Radiant reflector that utilized the side slots for the lens rather than a bracket system.
Q: My new bulb isn't lighting up, or only lights up sometimes. How can I fix this problem?
A: The problem might be a bad connection in the mogul socket. Make sure to disconnect the unit from the power supply, and then look inside the mogul socket for a metal tab. Pry this tab upwards a little bit to make better contact with the bulb base.
Q: Should my HID lights hang vertical or horizontal for maximum penetration?
A: Studies have shown that a horizontal positioned bulb and reflector unit will provide superior light penetration to a garden compared to vertical orientation. However, both styles are acceptable for cultivation.

Radiant Air Cool Reflectors are super sized, air-cooled, lensed units; based on our popular high performance Radiant reflector. High efficiency design with a premium European specular aluminum interior means more light from the coolest running design ever offered by Hydrofarm.

  • Same quality specifications as RadiantTM Reflector
  • Includes 6" or 8" flanges that enable higher air flow for cooler temperatures and more reflectors in-line
  • Tempered hinged glass lens with sealing foam included
  • Comes with built in socket and 15' pre-wired lamp cord
  • 25 year warranty on reflective materials
  • CSA certified

REFLECTOR SIZE: 9 3/8"H x 21"W x 25"L
ACCEPTS: Sodium bulbs - 250, 400, 430, 600, 750, 1000
Halide bulbs - 250, 400, 1000

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number RD6AC
Product Name Radiant 6" Air Cooled Reflector Unit (includes lens)
Unlock Full Specs
to access all available technical data

Similar Products