Hydrofarm, Inc. 5 Gallon Smart Pot w/ Handle 12"x 10.5" RC5H

Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.
Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Suppliers

Company
Product
Description
Supplier Links
5 Gallon Smart Pot w/ Handle 12
Petaluma, CA, USA
5 Gallon Smart Pot w/ Handle 12"x 10.5"
RC5H
5 Gallon Smart Pot w/ Handle 12"x 10.5" RC5H
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number RC5H
Product Name 5 Gallon Smart Pot w/ Handle 12"x 10.5"
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details