Hydrofarm, Inc. 3 Gallon Smart Pot 10"x 8.5" RC3

Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.
Description
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Suppliers

Company
Product
Description
Supplier Links
3 Gallon Smart Pot 10
Petaluma, CA, USA
3 Gallon Smart Pot 10"x 8.5"
RC3
3 Gallon Smart Pot 10"x 8.5" RC3
The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

The Smart Pot® is a soft-sided aeration container that air root prunes your plants. Air root pruning is a key component to a healthy fibrous root ball. Unlike plastic containers, roots do not circle. Instead, air root pruning creates a more fibrous root structure with more root tips. More roots means quicker growth. No circling roots mean better growth.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number RC3
Product Name 3 Gallon Smart Pot 10"x 8.5"
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.4 inch (35.56 mm)
View Details