Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AGRICULTURAL AND FARMING PRODUCTS AND EQUIPMENT
HYDROFARM, INC.
OEUVA123 -- UVONAIR 6" REPLACEMENT UV BULB
Hydrofarm, Inc.
Uvonair 6" Replacement UV Bulb
OEUVA123
Description
Uvonair 6" Replacement UV Bulb for OEUVA104
Hydrofarm, Inc.
Done
Description
Uvonair 6" Replacement UV Bulb for OEUVA104
Suppliers
Company
Product
Description
Supplier Links
Hydrofarm, Inc.
Petaluma, CA, USA
Uvonair 6" Replacement UV Bulb
OEUVA123
Uvonair 6" Replacement UV Bulb
OEUVA123
Uvonair 6" Replacement UV Bulb for OEUVA104
Uvonair 6" Replacement UV Bulb for OEUVA104
Technical Specifications
Hydrofarm, Inc.
Product Category
Agricultural and Farming Products and Equipment
Product Number
OEUVA123
Product Name
Uvonair 6" Replacement UV Bulb
Unlock Full Specs
to access all available technical data
Similar Products
Bratney Companies
Maize Sheller
MR 20
View Details
Prince Manufacturing Corp.
PTO Hydraulic Pump (Cast Iron Housing)
View Details
Hydrofarm, Inc.
Micro Garden Ebb & Flow 14" x 30"
BCMGEF
View Details
Vermeer Manufacturing Company
WC2300 Whole Tree Chipper
View Details