Hydrofarm, Inc. Olivia's Cloning Gel, 4 oz OCG4

Description
Stimulates rapid root development. Feeds new cuttings as they root . 90%-100% success rate . Eliminates transplant shock. Superior start and growth. For all plants - indoor and outdoor. For the home hobbyist or professional. In liquid and gel form. For hydroponics and soil. Safe and easy to use.
Description
Stimulates rapid root development. Feeds new cuttings as they root . 90%-100% success rate . Eliminates transplant shock. Superior start and growth. For all plants - indoor and outdoor. For the home hobbyist or professional. In liquid and gel form. For hydroponics and soil. Safe and easy to use.

Suppliers

Company
Product
Description
Supplier Links
Olivia's Cloning Gel, 4 oz - OCG4 - Hydrofarm, Inc.
Petaluma, CA, USA
Olivia's Cloning Gel, 4 oz
OCG4
Olivia's Cloning Gel, 4 oz OCG4
Stimulates rapid root development. Feeds new cuttings as they root . 90%-100% success rate . Eliminates transplant shock. Superior start and growth. For all plants - indoor and outdoor. For the home hobbyist or professional. In liquid and gel form. For hydroponics and soil. Safe and easy to use.
  • Stimulates rapid root development.
  • Feeds new cuttings as they root .
  • 90%-100% success rate .
  • Eliminates transplant shock.
  • Superior start and growth.
  • For all plants - indoor and outdoor.
  • For the home hobbyist or professional.
  • In liquid and gel form.
  • For hydroponics and soil.
  • Safe and easy to use.

Technical Specifications

  Hydrofarm, Inc.
Product Category Agricultural and Farming Products and Equipment
Product Number OCG4
Product Name Olivia's Cloning Gel, 4 oz
Unlock Full Specs
to access all available technical data

Similar Products