Features
- Protects plants by turning off lighting or CO2 generators when temperature is too
high
- Smooth rotating knobs with continuous adjustment
- Restart delay adjustable from 0 to 20 minutes to protect lighting equipment
- High temperature limit adjustable from 70 to 120 °F (21 to 49°C)
- Factory calibrated set knobs for accurate settings
- Precise external temperature sensor on 20 inch cable to place at plants top level:
±1.8°F (±1°C)
- 120 V, maximum outlet current 15 A, 2 HP
- CSA/UL compliant
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | NBIGS012 |
| Product Name | High Temperature Watchdog with Adjustable Delay |