You'll never have to worry about leaving home again. Monitor and protect what's important to you when you're away. The wireless sensor monitors the temperature and humidity conditions of the surrounding environment and alerts you if there is a problem.
The TX60U-IT sensor (thermometer & hygrometer) sends the collected outdoor temperature and humidity measurements to your existing Weather Direct® Gateway (not included) with a wireless range over 200 Ft. (60.96 m). This is an EXTRA sensor, you must already have the LCTTX60SET. The Weather Direct® Gateway uses your high-speed internet connection to upload the temperature and humidity measurement log to your included www.weatherdirect.co
• Device measures temperature and humidity, as well as probe temperature
• Relative Humidity
• Online Access to Measurements
• Hygrometer: Humidity range 3% to 99% (%RH)
• Temperature range: -40°F to 140°F
• Measuring interval is user defined
• Weather resistant case
• Wall hanging or free standing
• Over 200 ft. wireless range
• Automatic spreadsheet creation of collected data
• 1 year of free notifications included
• Up to 10 sensors will work with a single Weather Direct® Gateway
• Uploads collected measurements to your online account
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | LCTTX60UIT |
| Product Name | Temperature & Humidity Sensor Only |