Jump Start Grow Light System - 2 Ft. (Stand, Fixture & Tube)
Ideal for seedlings, cuttings, flowers and house plants.
Grow seedlings faster with 15-20% more lumens
Simple toggle clamp for easy lamp height adjustment
Super easy assembly
Internal reflective finish directs more light to plants
24" interior width
When germinating seeds, the fixture can be kept just inches away from the seeds (or humidity dome). After sprouting, keep the fixture 3-6" away from the plant canopy.
INCLUDES
T5 high output grow light fixture and bulb (24 watts)
6' grounded cord with on/off switch
System size:
2' dimensions: 24" H x 18" W x 26" L
4' dimensions: 31" H x 18" W x 50" L
System box size:
2' dimensions: 7" H x 2" W x 30" L
4' dimensions: 7" H x 2" W x 53" L
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | JSV2 |
| Product Name | Jump Start Grow Light System - 2 Ft. (Stand, Fixture & Tu.. |