Any combination pH electrode with a BNC connector can be used with this meter. The HI1286 electrode has a double-junction Teflon salt bridge.
Simple to operate pH controller
User-selectable acid or alkaline relay
Choose from 100-240V or low voltage 12VDC models
Use where space and cost are major concerns
Applications include hydroponics, swimming pools, fertilizers
Range: 0.0 to 14.0 pH Resolution: 0.1 pH Accuracy (@20C/68F):0.2 pH Calibration: 1 point adjustable with trimmer Setpoint Adjustable from 0.0 to 14.0 pH with trimmer Relay Control: Selectable acid or alkaline dosage Acid : Activated when reading higher than setpoint Alkaline: Activated when reading lower than setpoint Power Supply : External 12 VDC (included) 115V/220V; 50-60Hz Dimensions: 79 x 49 x 95 mm (3.1 x 1.9 x 3.7")
Any combination pH electrode with a BNC connector can be used with this meter. The HI1286 electrode has a double-junction Teflon salt bridge.
- Simple to operate pH controller
- User-selectable acid or alkaline relay
- Choose from 100-240V or low voltage 12VDC models
- Use where space and cost are major concerns
- Applications include hydroponics, swimming pools, fertilizers
Range: 0.0 to 14.0 pH
Resolution: 0.1 pH
Accuracy (@20C/68F):0.2 pH
Calibration: 1 point adjustable with trimmer
Setpoint Adjustable from 0.0 to 14.0 pH with trimmer
Relay Control: Selectable acid or alkaline dosage
Acid : Activated when reading higher than setpoint
Alkaline: Activated when reading lower than setpoint
Power Supply : External 12 VDC (included) 115V/220V; 50-60Hz
Dimensions: 79 x 49 x 95 mm (3.1 x 1.9 x 3.7")