Single-station analog water timer. Large control knobs for easy set up. Program any combination of frequency at 1, 2, 3, 4, 6, 8, 12, 24, 48, 72 or 168 hour(s) and run times of 1, 3, 5, 10, 15, 20, 30, 60 or 120 minute(s). Manual On/Off feature and built-in LED indicator when batteries are low.
Inlet: 3/4" female hose thread swivel
Outlet: 3/4" male hose thread
Color: Green/Black
Contents: Uses two AAA batteries (not included)
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | HGR672CT |
| Product Name | Analog Electronic Water Timer |