<
8'x4' Flood Table
Superior grid pattern design and multi level drainage channels to promote fast and thorough drainage
Multi drain positions for versatility in set-ups
Stronger corners and thicker all around than most other brands
Rounded corners for easy cleaning
Gradation inside to accurately assess optimal water level
The Active Aqua line of flood tables, reservoirs, and covers offer features that rival the competition at value prices. True, full-size dimensions and volume to provide maximum growing area Made from durable, high-impact ABS plastic with UV resistance for longevity Stronger corners and thicker walls than any others in their class Outside Dimensions - 102" x 52" x 7.25"
<
8'x4' Flood Table
- Superior grid pattern design and multi level drainage channels to promote fast and thorough drainage
- Multi drain positions for versatility in set-ups
- Stronger corners and thicker all around than most other brands
- Rounded corners for easy cleaning
- Gradation inside to accurately assess optimal water level
The Active Aqua line of flood tables, reservoirs, and covers offer features that rival the competition at value prices.
True, full-size dimensions and volume to provide maximum growing area
Made from durable, high-impact ABS plastic with UV resistance for longevity
Stronger corners and thicker walls than any others in their class
Outside Dimensions - 102" x 52" x 7.25"