Frequently Asked Questions Q: How often should I change the hydroponic nutrient solution in my reservoir? A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water.
Fast Growth and Ease of Use!
Before marketing, the Apollo2 System underwent extensive growing tests. The results convinced us that no other system is capable of producing such rapid growth.
By twinning the two deep channels, we have created the "double-channel root chamber". This innovation thus allows the roots of your plants necessary space for their maximum growth in total darkness.
Thanks to its central positioning, the atomization spraying procedure of the Apollo2 System is most efficient. It creates a molecular vortex all around the roots with the on-coming under pressure nutrients perfectly atomized and hydrogenized. It then makes easy their absorption by the roots for a spectacular growth.
Putting in an anti-root strip above the return channel of nutrients allows elimination of lengthy soaking of roots in nutrient surplus. This process allows Apollo2 System to maintain an ideal aeroponic environment during the entire culture cycle.
Adjustable Lighting Support that allows adjusting the height of reflectors to maximize zone lighting. Our supports adapt to most available reflectors now on the market. With culture area having a surface of 400 mm x 1200 mm (16 x 48 in.), you have access at all times to your plants and their roots. You can increase your culture surface at all times.
Pumps and interior plumbing to eliminate risks of water damage and planned space to install optional control devices.
Large tank cover is movable for easy access to nutrients and to pump.
Pump is set on "Quick Cam" for easy emptying of tank.
Graduated tank for easy mixing of nutrients.
Quick set-up and detailed set-up guide.
Made of "ABS" type plastic plus metal to reduce risk of cross contamination and facilitate upkeep.
The high pressure (40 psi) feeding system is capable of giving each of the pulverizers the ideal needed pressure for perfect atomization of nutritive solution. What's more, as all the plumbing feeding links are found inside the culture tubs or the feeding tank, this ensures better protection against water leaks.
Frequently Asked Questions
Q: How often should I change the hydroponic nutrient solution in my reservoir?
A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water.
Fast Growth and Ease of Use!
- Before marketing, the Apollo2 System underwent extensive growing tests. The results convinced us that no other system is capable of producing such rapid growth.
- By twinning the two deep channels, we have created the "double-channel root chamber". This innovation thus allows the roots of your plants necessary space for their maximum growth in total darkness.
- Thanks to its central positioning, the atomization spraying procedure of the Apollo2 System is most efficient. It creates a molecular vortex all around the roots with the on-coming under pressure nutrients perfectly atomized and hydrogenized. It then makes easy their absorption by the roots for a spectacular growth.
- Putting in an anti-root strip above the return channel of nutrients allows elimination of lengthy soaking of roots in nutrient surplus. This process allows Apollo2 System to maintain an ideal aeroponic environment during the entire culture cycle.
- Adjustable Lighting Support that allows adjusting the height of reflectors to maximize zone lighting. Our supports adapt to most available reflectors now on the market. With culture area having a surface of 400 mm x 1200 mm (16 x 48 in.), you have access at all times to your plants and their roots. You can increase your culture surface at all times.
- Pumps and interior plumbing to eliminate risks of water damage and planned space to install optional control devices.
- Large tank cover is movable for easy access to nutrients and to pump.
- Pump is set on "Quick Cam" for easy emptying of tank.
- Graduated tank for easy mixing of nutrients.
- Quick set-up and detailed set-up guide.
- Made of "ABS" type plastic plus metal to reduce risk of cross contamination and facilitate upkeep.
- The high pressure (40 psi) feeding system is capable of giving each of the pulverizers the ideal needed pressure for perfect atomization of nutritive solution. What's more, as all the plumbing feeding links are found inside the culture tubs or the feeding tank, this ensures better protection against water leaks.