Hydrofarm, Inc. 9" Round Basket, bag of 24 HG9RDBK

Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.
Description
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Suppliers

Company
Product
Description
Supplier Links
9
Petaluma, CA, USA
9" Round Basket, bag of 24
HG9RDBK
9" Round Basket, bag of 24 HG9RDBK
Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Grow like a pro with Hydrofarm's assortment of net cups, mesh pots, and baskets. They are great for all your plants, and promote healthy roots by offering even drainage. Allowing roots to grow through the large mesh grid promotes bigger, healthier roots. You can use these with any of your favorite growing media.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number HG9RDBK
Product Name 9" Round Basket, bag of 24
Container Type Bag; Basket
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details