High quality blue drum with a solid natural cover and bolt ring closure. Includes cover.
55 gallon nominal capacity
57 gallon actual capacity
2.2 mm minimum wall thickness
Weight: 25 3/4 lb
Height: 36 1/2"
Top Diameter: 23"
Bottom Diameter: 22 1/4"
Made of high molecular weight HDPE
FDA approved resin
High quality blue drum with a solid natural cover and bolt ring closure. Includes cover.
- 55 gallon nominal capacity
- 57 gallon actual capacity
- 2.2 mm minimum wall thickness
- Weight: 25 3/4 lb
- Height: 36 1/2"
- Top Diameter: 23"
- Bottom Diameter: 22 1/4"
- Made of high molecular weight HDPE
- FDA approved resin