Frequently Asked Questions
Q: How often should I change the hydroponic nutrient solution in my reservoir?
A: To ensure optimal nutritional availability and freshness, change reservoir solutions completely every 1 to 2 weeks. If needed, top off low reservoir levels with 1/4 strength nutrient solution or plain water.
With a 17-gallon reservoir and 18 plant sites, the AeroFlo² 18 site is perfect for those who want a compact, high performance system, particularly well-suited to growing lettuce, basil, and other small plants up to three feet in height.
The AeroFlo 18 is sized 2' x 5' 2"
This system includes:
• 17 gallon reservoir
• Three 4 ft. grow chambers
• waterPower 120 pump
• injection manifold
• support structure
• 3" grow cups
• CocoTek Coco cups and Hydroton
• 3 part Flora Kit
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | GH8006 |
| Product Name | Aeroflo 18 (2 boxes) |