The Micro Climate Controller MCC-1 is designed to perform all the major atmospheric and timed functions required in an automated growth environment including temperature, humidity, carbon dioxide enrichment, lighting and irrigation control. The controller incorporates an external coil cooling thermostat , a dehumidifying humidistat, a 24-hour clock timer, a photo-sensor and a repeat cycle timer. Heating and humidifying control is provided by triggers for remote high-amperage relays which enable synchronized equipment management. Automatic override and defeat systems coordinate controls to consider all possible variables.
The MCC-1 is enclosed in a black anodized, brush finish aluminum housing. An attractive screen-printed front panel with function indicator lights makes system monitoring and adjustment quick and easy. All connections are standard 3-prong grounded plugs and receptacles. No hard wiring is required for basic operations. Low and high voltage relays are available to operate auxiliary equipment. Every aspect of the growing environment may be addressed by the Micro Climate Controller (MCC-1). Operates on 110VAC with 15 Amp switching capacity.
Function Outlet Descriptions:
Exhaust Outlet
This outlet receives power when excess heat or humidity need to be ventilated. Intake and exhaust fans or other venting equipment can be automatically functioned according to the set-points on the thermostat and humidistat dial face. There is approximately five points differential between "On" and "Off" cycles to maintain a consistent air quality.
CDDS-1 Trigger
When using a CO2 monitor to determine and control CO2 producing equipment this outlet provides 24 hr. power which is defeated during exhaust functions to minimize CO2 loss. Plug CDMC-2 digital sequencer into this trigger to integrate CO2 management with atmospheric control.
Timed Outlets
These outlets are operated by the 24 hr. time clock. Use to function almost any electrical equipment according to time of day settings. This precision synchronous clock provides 96 independent 15 min. On - Off trippers. Use the HAR-1 relay for high amperage or voltage equipment.
HR-1 Relay
This feature provides power for heaters or heating relays. A small heater with built in thermostat can be plugged directly into HR-1 outlet. Larger units must use heating relay HR-1 to isolate high amperage requirements. Set heating thermostat to minimum allowable temperature and cooling thermostat to maximum high temperature. The span between these two settings is the comfort zone. The HR-1 relay outlet will not operate during exhaust functions.
| Hydrofarm, Inc. | |
|---|---|
| Product Category | Agricultural and Farming Products and Equipment |
| Product Number | GAMCC1 |
| Product Name | MCC-1 Microclimate Controller |