The LT8-240 provides eight 5 amp 240 volt outlet receptacles, each capable of powering up to 1000 watts of lighting equipment.
These time switches are designed to operate high load lighting equipment, consisting of a premium quality precision synchronous clock motor and a high amperage switching circuit. All Green Air Products controllers are housed in black anodized brush finish aluminum enclosures which will not break, chip or corrode. Operates with a maximum combined outlet switching capacity of 40 amps. Plug or wire the power cord into a receptacle capable of handling the maximum total combined amperage draw of your equipment load. Make certain that the receptacle, wiring and circuit breaker are adequate and properly suited for this application. Plug lighting equipment into outlets located on each side of controller. Turn clock dial to current time of day. AM and PM is indicated by colored ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers.
8-Outlet Models
LT8-240 240v
LT8-240-LTO 240v
24-Hour Timer
TSC-1 - Timestat controller
HIGHLOAD LIGHTING TIMERS
Easy to program and operate
Synchronous, motor-driven timeswitch
96 daily 15-minute increments
Optional digital time switch with battery back-up (D)
Optional latching relay and temperature override (LTO)
Hard wire ready or cord and plug set
The LT8-240 provides eight 5 amp 240 volt outlet receptacles, each capable of powering up to 1000 watts of lighting equipment.
These time switches are designed to operate high load lighting equipment, consisting of a premium quality precision synchronous clock motor and a high amperage switching circuit. All Green Air Products controllers are housed in black anodized brush finish aluminum enclosures which will not break, chip or corrode. Operates with a maximum combined outlet switching capacity of 40 amps. Plug or wire the power cord into a receptacle capable of handling the maximum total combined amperage draw of your equipment load. Make certain that the receptacle, wiring and circuit breaker are adequate and properly suited for this application. Plug lighting equipment into outlets located on each side of controller. Turn clock dial to current time of day. AM and PM is indicated by colored ring on dial face. Push trippers toward the center of the dial for "On" time and leave in the outward position for "Off" period. Timer has 96 non-detachable 15 minute on\off trippers.
8-Outlet Models
- TSC-1 - Timestat controller
HIGHLOAD LIGHTING TIMERS
- Easy to program and operate
- Synchronous, motor-driven timeswitch
- 96 daily 15-minute increments
- Optional digital time switch with battery back-up (D)
- Optional latching relay and temperature override (LTO)
- Hard wire ready or cord and plug set