Hydrofarm, Inc. 6" Net Cup BCPTN6

Description
6 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required
Description
6 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

Suppliers

Company
Product
Description
Supplier Links
6
Petaluma, CA, USA
6" Net Cup
BCPTN6
6" Net Cup BCPTN6
6 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

6 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTN6
Product Name 6" Net Cup
Container Type Cup
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details