Hydrofarm, Inc. 3.75" Net Cup BCPTN3.75

Description
3.75 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required
Description
3.75 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

Suppliers

Company
Product
Description
Supplier Links
3.75
Petaluma, CA, USA
3.75" Net Cup
BCPTN3.75
3.75" Net Cup BCPTN3.75
3.75 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

3.75 inch Plastic Pot Custom designed for Aeroponics and Hydroponics. This is a great mesh pot with lots of room for the roots to grow out of and allows for rapid growth. This plastic pot is made with food grade plastic with a mesh web design. This net pot is an excellent choice when a plastic mesh basket is required

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTN3.75
Product Name 3.75" Net Cup
Container Type Cup
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1111052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 6.69 inch (170 mm)
Width 18.19 inch (462 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details