Hydrofarm, Inc. 6" Mesh Bottom Pot BCPTMESH6

Description
Mesh Bottom Pot, High Quality Round Plastic Pots. Mesh Bottom Indoor or Outdoor use
Datasheet
Description
Mesh Bottom Pot, High Quality Round Plastic Pots. Mesh Bottom Indoor or Outdoor use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Petaluma, CA, USA
6" Mesh Bottom Pot
BCPTMESH6
6" Mesh Bottom Pot BCPTMESH6
Mesh Bottom Pot, High Quality Round Plastic Pots. Mesh Bottom Indoor or Outdoor use

Mesh Bottom Pot, High Quality Round Plastic Pots.
Mesh Bottom Indoor or Outdoor use

Datasheet

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTMESH6
Product Name 6" Mesh Bottom Pot
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details