Hydrofarm, Inc. 16" Hercules Pot/35L BCPTHERCE16

Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".
Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Suppliers

Company
Product
Description
Supplier Links
16
Petaluma, CA, USA
16" Hercules Pot/35L
BCPTHERCE16
16" Hercules Pot/35L BCPTHERCE16
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTHERCE16
Product Name 16" Hercules Pot/35L
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1246583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 2.56 inch (65 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details