Hydrofarm, Inc. 12" Hercules Pot/20L BCPTHERCC12

Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".
Description
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Suppliers

Company
Product
Description
Supplier Links
12
Petaluma, CA, USA
12" Hercules Pot/20L
BCPTHERCC12
12" Hercules Pot/20L BCPTHERCC12
Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Botanicare's New HERCULES pots are formed with a unique shape to help give your plants the guidance they need to keep from becoming root bound. Air holes positioned around the sides of the HERCULES pots encourage grow media to dry more evenly between feedings giving growers increased control over plants' nutritional and watering needs. HERCULES pots are available in 5 sizes from 8" to 16".

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number BCPTHERCC12
Product Name 12" Hercules Pot/20L
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1229156 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 9.84 inch (250 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details