Hydrofarm, Inc. Net Pot 5.5", case of 126 AH87014

Description
Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".
Description
Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".

Suppliers

Company
Product
Description
Supplier Links
Net Pot 5.5
Petaluma, CA, USA
Net Pot 5.5", case of 126
AH87014
Net Pot 5.5", case of 126 AH87014
Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".

Heavy Duty Net Pots are extremely durable, provide superior air circulation and are available in 3 versatile sizes - 3", 5.5", and 8".

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number AH87014
Product Name Net Pot 5.5", case of 126
Container Type Pot
Unlock Full Specs
to access all available technical data

Similar Products

10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details