Hydrofarm, Inc. Rose Bucket Black, 10" x 7.67" x 7.67" AD307058

Description
Use the Rose Bucket for Hugo, mini-cubes or any other loose potting mix. The pot has 4 holes in the bottom and 4 in the side for good drainage.
Description
Use the Rose Bucket for Hugo, mini-cubes or any other loose potting mix. The pot has 4 holes in the bottom and 4 in the side for good drainage.

Suppliers

Company
Product
Description
Supplier Links
Rose Bucket Black, 10
Petaluma, CA, USA
Rose Bucket Black, 10" x 7.67" x 7.67"
AD307058
Rose Bucket Black, 10" x 7.67" x 7.67" AD307058
Use the Rose Bucket for Hugo, mini-cubes or any other loose potting mix. The pot has 4 holes in the bottom and 4 in the side for good drainage.

Use the Rose Bucket for Hugo, mini-cubes or any other loose potting mix. The pot has 4 holes in the bottom and 4 in the side for good drainage.

Technical Specifications

  Hydrofarm, Inc.
Product Category Industrial Containers
Product Number AD307058
Product Name Rose Bucket Black, 10" x 7.67" x 7.67"
Container Type Bucket, Basket, or Pail
Unlock Full Specs
to access all available technical data

Similar Products

Transit Cases - 1368884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Plastic; Abs
Height 14.25 inch (362 mm)
Width 18.27 inch (464 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details