The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere.
Packaged in a rugged carry-case, you will find all the adaptors you need to MicroLeak test hydraulic components equipped with:
Male pipe (NPT) plugs – 1/4′, 3/8′, 1/2′, 3/4′, 1′, 1-1/4′
Oring Boss (SAE) straight thread connectors – #4, #6, #8, #10, #12, #16, #20, #24
JIC 37º female connectors – #4, #6, #8, #10, #12, #16, #20, #24
ORFS female connectors. – #4, #6, #8, #10, #12, #16, #20, #24
Split flange (code 61) connectors.
Split flange (code 62) connectors.
The HC-TK2000 test kit includes:
0 to 3000 PSI (207 bar) pressure gauge with M16x2 direct gauge adaptor.
24′ (607mm) hose assembly with M16x2 (Test 20) female swivel ends.
MicroLeak hand-operated test pump, 3000 PSI (207 bar).
Infrared, non-contact, mini-thermometer, with laser sighting.
NPT adaptors size: 1/4′ to 1-1/2′.
SAE adaptors size: #4 to #24.
JIC adaptors size: 1/4′ to 1- 1/2′.
Code 61 adaptors size: 1/2′ to 1-1/2′.
Code 62 adaptors size: 1/2′ to 1-1/2′.
Optional Caterpillar®-style adaptors size: 1/2′ to 2′.
The MicroLeak test kit allows safe and accurate field-testing of hydraulic components, particularly pressure control valves, check valves, directional control valves, and circuit modules, without ever having to exhaust pressurized oil into the atmosphere.
Packaged in a rugged carry-case, you will find all the adaptors you need to MicroLeak test hydraulic components equipped with:
- Male pipe (NPT) plugs – 1/4″, 3/8″, 1/2″, 3/4″, 1″, 1-1/4″
- Oring Boss (SAE) straight thread connectors – #4, #6, #8, #10, #12, #16, #20, #24
- JIC 37º female connectors – #4, #6, #8, #10, #12, #16, #20, #24
- ORFS female connectors. – #4, #6, #8, #10, #12, #16, #20, #24
- Split flange (code 61) connectors.
- Split flange (code 62) connectors.
The HC-TK2000 test kit includes:
- 0 to 3000 PSI (207 bar) pressure gauge with M16x2 direct gauge adaptor.
- 24″ (607mm) hose assembly with M16x2 (Test 20) female swivel ends.
- MicroLeak hand-operated test pump, 3000 PSI (207 bar).
- Infrared, non-contact, mini-thermometer, with laser sighting.
- NPT adaptors size: 1/4″ to 1-1/2″.
- SAE adaptors size: #4 to #24.
- JIC adaptors size: 1/4″ to 1- 1/2″.
- Code 61 adaptors size: 1/2″ to 1-1/2″.
- Code 62 adaptors size: 1/2″ to 1-1/2″.
- Optional Caterpillar®-style adaptors size: 1/2″ to 2″.