Hyde Spring & Wire Co. Compression Spring HC 30150

Description
HC 30150 Hyde Compression Spring
Description
HC 30150 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 30150 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 30150
Compression Spring HC 30150
HC 30150 Hyde Compression Spring

HC 30150 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 30150
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 2 inch (50.8 mm)
Wire diameter 0.1770 inch (4.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Spring Washer - JBT-190 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 7.48 inch (190 mm)
View Details
Wave Springs - MWL-45 A - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.38 inch (35 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751528 - RS Components, Ltd.
Specs
Outer Diameter 0.1890 inch (4.8 mm)
Wire diameter 0.0315 inch (0.8000 mm)
Free length 1.1 inch (28 mm)
View Details