Hyde Spring & Wire Co. Compression Spring HC 29130

Description
HC 29130 Hyde Compression Spring
Description
HC 29130 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 29130 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 29130
Compression Spring HC 29130
HC 29130 Hyde Compression Spring

HC 29130 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 29130
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 1.72 inch (43.56 mm)
Wire diameter 0.0920 inch (2.34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Overlap Wave Spring Washer - JBT-022 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.8661 inch (22 mm)
View Details
Wave Springs - MWM-55 H - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.77 inch (45 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 121242 - RS Components, Ltd.
Specs
Outer Diameter 0.8504 inch (21.6 mm)
Wire diameter 0.0630 inch (1.6 mm)
Free length 4.33 inch (110 mm)
View Details