HC 16440 Hyde Compression Spring
| Hyde Spring & Wire Co. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | HC 16440 |
| Product Name | Compression Spring |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.6350 inch (16.13 mm) |
| Wire diameter | 0.0600 inch (1.52 mm) |