HC 15800 Hyde Compression Spring
| Hyde Spring & Wire Co. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | HC 15800 |
| Product Name | Compression Spring |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.6250 inch (15.87 mm) |
| Wire diameter | 0.0800 inch (2.03 mm) |