HC 15010 Hyde Compression Spring
| Hyde Spring & Wire Co. | |
|---|---|
| Product Category | Compression Springs |
| Product Number | HC 15010 |
| Product Name | Compression Spring |
| Coil Shape | Straight |
| Base Unit System | English Design |
| Outer Diameter | 0.6200 inch (15.75 mm) |
| Wire diameter | 0.0470 inch (1.19 mm) |