Hyde Spring & Wire Co. Compression Spring HC 09660

Description
HC 09660 Hyde Compression Spring
Description
HC 09660 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 09660 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 09660
Compression Spring HC 09660
HC 09660 Hyde Compression Spring

HC 09660 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 09660
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.3800 inch (9.65 mm)
Wire diameter 0.0470 inch (1.19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wave Springs - LR-0087 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 0.8752 inch (22.23 mm)
View Details
Wave Springs - MWM-20 C - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.5512 inch (14 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751528 - RS Components, Ltd.
Specs
Outer Diameter 0.1890 inch (4.8 mm)
Wire diameter 0.0315 inch (0.8000 mm)
Free length 1.1 inch (28 mm)
View Details