Hyde Spring & Wire Co. Compression Spring HC 07930

Description
HC 07930 Hyde Compression Spring
Description
HC 07930 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 07930 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 07930
Compression Spring HC 07930
HC 07930 Hyde Compression Spring

HC 07930 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 07930
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.3450 inch (8.76 mm)
Wire diameter 0.0410 inch (1.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Turn Gap Wave Spring Washer - JBT-170 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Material Stainless Steel
Inner Diameter 6.69 inch (170 mm)
View Details
/ Single-Turn Wave Springs (Inch & Metric) - MST-95 - Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 0.7268 inch (18.46 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 121185 - RS Components, Ltd.
Specs
Outer Diameter 0.6791 inch (17.25 mm)
Wire diameter 0.0492 inch (1.25 mm)
Free length 3.7 inch (94 mm)
View Details