Hyde Spring & Wire Co. Compression Spring HC 05700

Description
HC 05700 Hyde Compression Spring
Description
HC 05700 Hyde Compression Spring

Suppliers

Company
Product
Description
Supplier Links
Compression Spring - HC 05700 - Hyde Spring & Wire Co.
Detroit, MI, USA
Compression Spring
HC 05700
Compression Spring HC 05700
HC 05700 Hyde Compression Spring

HC 05700 Hyde Compression Spring

Supplier's Site

Technical Specifications

  Hyde Spring & Wire Co.
Product Category Compression Springs
Product Number HC 05700
Product Name Compression Spring
Coil Shape Straight
Base Unit System English Design
Outer Diameter 0.2700 inch (6.86 mm)
Wire diameter 0.0280 inch (0.7112 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Turn Wave Spring 65Mn - LM60-H5 - Zhejiang Lisheng Spring Co., Ltd.
Zhejiang Lisheng Spring Co., Ltd.
Specs
Coil Shape Wave
Spring Pitch Constant Pitch
Outer Diameter 2.36 inch (60 mm)
View Details
Wave Springs - MWL-45 E - Rotor Clip Company, Inc.
Rotor Clip Company, Inc.
Specs
Material Stainless Steel; High Carbon Steel; Copper Base Alloy
Coil Shape Straight
Outer Diameter 1.38 inch (35 mm)
View Details
Custom Suspension Springs -  - Coiling Technologies, Inc.
Coiling Technologies, Inc.
Specs
Coil Shape Suspension
Outer Diameter 23.5 inch (597 mm)
Wire diameter 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Compression Springs - 751483 - RS Components, Ltd.
Specs
Outer Diameter 0.1823 inch (4.63 mm)
Wire diameter 0.0248 inch (0.6300 mm)
Free length 0.7874 inch (20 mm)
View Details