HVC Capacitor Manufacturing Co., Ltd. High Voltage Ceramic Doorknob Capacitors, Screw Terminal Mounting 20KV 1000PF Y5U HVCT8G-20KV-E102M

Description
20KV 1000PF Y5U HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling and AC and DC filtering application. HVC Doorknob Capacitor already approval by Fortune 500 companies in US and Europe. Feature 1) Low dissipation factor 0.2% at 20Khz to 1000Khz 2) Maily in N4700(T3M) class 1 , Strontium based dielectric ceramic 3) Negligible piezoelectric / electrostrictive effect 4) Screw terminal mounting , M4, M5 or 8-32UNC-2B available
Datasheet
Description
20KV 1000PF Y5U HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling and AC and DC filtering application. HVC Doorknob Capacitor already approval by Fortune 500 companies in US and Europe. Feature 1) Low dissipation factor 0.2% at 20Khz to 1000Khz 2) Maily in N4700(T3M) class 1 , Strontium based dielectric ceramic 3) Negligible piezoelectric / electrostrictive effect 4) Screw terminal mounting , M4, M5 or 8-32UNC-2B available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Ceramic Doorknob Capacitors, Screw Terminal Mounting 20KV 1000PF Y5U - HVCT8G-20KV-E102M - HVC Capacitor Manufacturing Co., Ltd.
Futian, Shenzhen, China
High Voltage Ceramic Doorknob Capacitors, Screw Terminal Mounting 20KV 1000PF Y5U
HVCT8G-20KV-E102M
High Voltage Ceramic Doorknob Capacitors, Screw Terminal Mounting 20KV 1000PF Y5U HVCT8G-20KV-E102M
20KV 1000PF Y5U HVC Capacitor offer High voltage Ceramic Doorknob Capacitors Mainly use in high peak current and high repeat rate circuit. Such as high voltage multiplier,voltage protection, decoupling circuit. laser generator, switching circuits, welding equipment, high frequency coupling and AC and DC filtering application. HVC Doorknob Capacitor already approval by Fortune 500 companies in US and Europe. Feature 1) Low dissipation factor 0.2% at 20Khz to 1000Khz 2) Maily in N4700(T3M) class 1 , Strontium based dielectric ceramic 3) Negligible piezoelectric / electrostrictive effect 4) Screw terminal mounting , M4, M5 or 8-32UNC-2B available

20KV 1000PF Y5U
HVC Capacitor offer High voltage Ceramic Doorknob Capacitors
Mainly use in high peak current and high repeat rate circuit. Such as
high voltage multiplier,voltage protection, decoupling circuit. laser
generator, switching circuits, welding equipment, high frequency coupling and
AC and DC filtering application.
HVC Doorknob Capacitor already approval by Fortune 500 companies in US and
Europe.
Feature
1) Low dissipation factor 0.2% at 20Khz to 1000Khz
2) Maily in N4700(T3M) class 1 , Strontium based dielectric ceramic
3) Negligible piezoelectric / electrostrictive effect
4) Screw terminal mounting , M4, M5 or 8-32UNC-2B available

Supplier's Site Datasheet

Technical Specifications

  HVC Capacitor Manufacturing Co., Ltd.
Product Category Capacitors
Product Number HVCT8G-20KV-E102M
Product Name High Voltage Ceramic Doorknob Capacitors, Screw Terminal Mounting 20KV 1000PF Y5U
Applications High Voltage Capacitor
Capacitance Type Fixed
Features No Piezoelectric Effects
Operating Temperature -25 to 100 C (-13 to 212 F)
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details