HVACQuick.com Greystone WP Gauge/Differential Liquid Pressure Transducers WP-D-112

Description
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 300, 600, 1500 and 3000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil, no welds, no internal "O"rings. Compatible with a wide range of liquids and gases. Suitable for high shock and vibration applications. Four switch selectable pressure ranges Jumper selectable output types, 4-20 mA, 0-5 and 0
Description
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 300, 600, 1500 and 3000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil, no welds, no internal "O"rings. Compatible with a wide range of liquids and gases. Suitable for high shock and vibration applications. Four switch selectable pressure ranges Jumper selectable output types, 4-20 mA, 0-5 and 0

Suppliers

Company
Product
Description
Supplier Links
Greystone WP Gauge/Differential Liquid Pressure Transducers - WP-D-112 - HVACQuick.com
Medford, OR, USA
Greystone WP Gauge/Differential Liquid Pressure Transducers
WP-D-112
Greystone WP Gauge/Differential Liquid Pressure Transducers WP-D-112
Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 300, 600, 1500 and 3000 kPa ranges. Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil, no welds, no internal "O"rings. Compatible with a wide range of liquids and gases. Suitable for high shock and vibration applications. Four switch selectable pressure ranges Jumper selectable output types, 4-20 mA, 0-5 and 0

Greystone - Wet/wet differential pressure transmitter, jumper selectable outputs. 300, 600, 1500 and 3000 kPa ranges.

Gauge/Differential Liquid Pressure Transducers. High strength corrosive resistant stainless steel sensor construction. No silicone oil, no welds, no internal "O"rings. Compatible with a wide range of liquids and gases. Suitable for high shock and vibration applications.

  • Four switch selectable pressure ranges
  • Jumper selectable output types, 4-20 mA, 0-5
    and 0
Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number WP-D-112
Product Name Greystone WP Gauge/Differential Liquid Pressure Transducers
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
DYNAMIC PRESSURE SENSOR - 2008A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor
Signal Output Analog Voltage
Working Pressure Range 5000 psi (3519 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details