HVACQuick.com Greystone ULP Ultra Low Pressure Transducers ULPA04

Description
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available
Description
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Suppliers

Company
Product
Description
Supplier Links
Greystone ULP Ultra Low Pressure Transducers - ULPA04 - HVACQuick.com
Medford, OR, USA
Greystone ULP Ultra Low Pressure Transducers
ULPA04
Greystone ULP Ultra Low Pressure Transducers ULPA04
Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Greystone - Ultra Low differential pressure transducer. 0-0.125" W.C., +/-0.125 W.C. 1% accurate.

The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa).

• 3 Jumper selectable current or voltage outputs
• 24 Vac/dc power supply standard
• 2 Jumper selectable pressure ranges per model
• Functional weather resistant ABS Enclosure
• Optional LCD display available

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number ULPA04
Product Name Greystone ULP Ultra Low Pressure Transducers
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors - Series 40 -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pneumatic Pressure Sensors - 1752224 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Differential, Relative
Media Gas; Air, gas, liquid
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Pressure Sensors, Transducers - Industrial - IPSU-G4003-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details