HVACQuick.com Greystone ULP Ultra Low Pressure Transducers ULPA03

Description
Greystone - Ultra Low differential pressure transducer. 0-0.25" W.C., +/-0.25" W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available
Description
Greystone - Ultra Low differential pressure transducer. 0-0.25" W.C., +/-0.25" W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Suppliers

Company
Product
Description
Supplier Links
Greystone ULP Ultra Low Pressure Transducers - ULPA03 - HVACQuick.com
Medford, OR, USA
Greystone ULP Ultra Low Pressure Transducers
ULPA03
Greystone ULP Ultra Low Pressure Transducers ULPA03
Greystone - Ultra Low differential pressure transducer. 0-0.25" W.C., +/-0.25" W.C. 1% accurate. The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa). • 3 Jumper selectable current or voltage outputs • 24 Vac/dc power supply standard • 2 Jumper selectable pressure ranges per model • Functional weather resistant ABS Enclosure • Optional LCD display available

Greystone - Ultra Low differential pressure transducer. 0-0.25" W.C., +/-0.25" W.C. 1% accurate.

The ULP Ultra Low Pressure Transducer is used to measure differential pressure in the ranges of 0.125" W.C. to 1" W.C. (30 to 250 Pa).

• 3 Jumper selectable current or voltage outputs
• 24 Vac/dc power supply standard
• 2 Jumper selectable pressure ranges per model
• Functional weather resistant ABS Enclosure
• Optional LCD display available

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Pressure Sensors
Product Number ULPA03
Product Name Greystone ULP Ultra Low Pressure Transducers
Device Category Sensor (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L5B - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Wireless Bluetooth Pressure Transducer - CirrusSense™ - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Media Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
3PP8 Hermetic Pressure Sensors -  - Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details