HVACQuick.com Greystone TE510 Flexible Duct Average Temperature Transmitte TE51(2)FDD(D1)

Description
Greystone - TE510 Temperature Transmitters With LCD. Flexible duct avg. 7300mm (24 foot) FT-6 c/w ABS utility box. 0-5 V output. 32F to 95F range. Deg F LCD display. Flexible Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Flexible duct avg. 7300mm (24 foot) FT-6 c/w ABS utility box. 0-5 V output. 32F to 95F range. Deg F LCD display. Flexible Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Flexible Duct Average Temperature Transmitte - TE51(2)FDD(D1) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Flexible Duct Average Temperature Transmitte
TE51(2)FDD(D1)
Greystone TE510 Flexible Duct Average Temperature Transmitte TE51(2)FDD(D1)
Greystone - TE510 Temperature Transmitters With LCD. Flexible duct avg. 7300mm (24 foot) FT-6 c/w ABS utility box. 0-5 V output. 32F to 95F range. Deg F LCD display. Flexible Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Flexible duct avg. 7300mm (24 foot) FT-6 c/w ABS utility box. 0-5 V output. 32F to 95F range. Deg F LCD display.

Flexible Duct Average Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)FDD(D1)
Product Name Greystone TE510 Flexible Duct Average Temperature Transmitte
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Loaded RTD/Thermowell Assemblies with Wireless Cellular Transmitter - GP03 - Pyromation
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Reference Material Platinum
Reference Resistance 100 Ohms
View Details
Temperature sensor with IO-Link - TV7435 - ifm efector inc.
Specs
Output Relay or Switch Output
Reference Material Platinum
Reference Resistance 1000 Ohms
View Details
2-Wire Programmable Head Mount RTD Transmitter (ATEX, CSA/FM) - 5333D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 30 VDC
View Details