HVACQuick.com Greystone TE510 Strap-on Temperature Transmitters - Deg F TE51(2)ES(D1)

Description
Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 0-5 V output. 32F to 95F range. Deg F LCD display. Strap-on Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 0-5 V output. 32F to 95F range. Deg F LCD display. Strap-on Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Strap-on Temperature Transmitters - Deg F - TE51(2)ES(D1) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Strap-on Temperature Transmitters - Deg F
TE51(2)ES(D1)
Greystone TE510 Strap-on Temperature Transmitters - Deg F TE51(2)ES(D1)
Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 0-5 V output. 32F to 95F range. Deg F LCD display. Strap-on Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Strap-on assembly c/w ABS utility box and 254mm (10") stainless strap. 0-5 V output. 32F to 95F range. Deg F LCD display.

Strap-on Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)ES(D1)
Product Name Greystone TE510 Strap-on Temperature Transmitters - Deg F
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 8275432 - RS Components, Ltd.
Specs
Reference Resistance Potentiometer
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34N-01 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Profibus® PA/Foundation™ Fieldbus Transmitter Head Mount (FISCO / ATEX / CSA / FM) - 5350B - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details