HVACQuick.com Greystone TE510 Copper Duct Average Temperature Transmitters TE51(2)DJ3(A3)

Description
Greystone - TE510 Temperature Transmitters With LCD. Copper duct avg. 7300mm (24 foot) c/w ABS utility box. 4-20 mA output. 32F to 212F range. Deg F LCD display. Copper Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Copper duct avg. 7300mm (24 foot) c/w ABS utility box. 4-20 mA output. 32F to 212F range. Deg F LCD display. Copper Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Copper Duct Average Temperature Transmitters - TE51(2)DJ3(A3) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Copper Duct Average Temperature Transmitters
TE51(2)DJ3(A3)
Greystone TE510 Copper Duct Average Temperature Transmitters TE51(2)DJ3(A3)
Greystone - TE510 Temperature Transmitters With LCD. Copper duct avg. 7300mm (24 foot) c/w ABS utility box. 4-20 mA output. 32F to 212F range. Deg F LCD display. Copper Duct Average Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Copper duct avg. 7300mm (24 foot) c/w ABS utility box. 4-20 mA output. 32F to 212F range. Deg F LCD display.

Copper Duct Average Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)DJ3(A3)
Product Name Greystone TE510 Copper Duct Average Temperature Transmitters
Unlock Full Specs
to access all available technical data

Similar Products

Head-Mount Temperature Transmitter - TTH200 - ABB Measurement & Analytics
Specs
Mounting Options Head Mount
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Waterproof or Sealed Against Moisture
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-05 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details