HVACQuick.com Greystone TE510 Immersion Temperature Transmitters - Deg F TE51(2)CB2(E1)

Description
Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 95F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 95F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Immersion Temperature Transmitters - Deg F - TE51(2)CB2(E1) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Immersion Temperature Transmitters - Deg F
TE51(2)CB2(E1)
Greystone TE510 Immersion Temperature Transmitters - Deg F TE51(2)CB2(E1)
Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 95F range. Deg F LCD display. Immersion Probe Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Immersion 100mm (4") c/w ABS utility box -requires thermowell. 0-10 V output. 32F to 95F range. Deg F LCD display.

Immersion Probe Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)CB2(E1)
Product Name Greystone TE510 Immersion Temperature Transmitters - Deg F
Unlock Full Specs
to access all available technical data

Similar Products

Configurable 2-Wire Temperature Transmitter, DIN Mount - DSCP20 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Lead Wires
View Details
2-Wire Programmable Head Mount RTD Transmitter (ATEX, CSA/FM) - 5333D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
Temperature Transmitters - 458495 - RS Components, Ltd.
Specs
Reference Material Platinum
Reference Resistance PT100
View Details
Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details