HVACQuick.com Greystone TE510 Duct Probe Temperature Transmitters - Deg F TE51(2)BF2(D2)

Description
Greystone - TE510 Temperature Transmitters With LCD. Duct 450mm (18") c/w ABS utility box. 0-5 V output. 32F to 122F range. Deg F LCD display. Duct Mount Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Duct 450mm (18") c/w ABS utility box. 0-5 V output. 32F to 122F range. Deg F LCD display. Duct Mount Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Duct Probe Temperature Transmitters - Deg F - TE51(2)BF2(D2) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Duct Probe Temperature Transmitters - Deg F
TE51(2)BF2(D2)
Greystone TE510 Duct Probe Temperature Transmitters - Deg F TE51(2)BF2(D2)
Greystone - TE510 Temperature Transmitters With LCD. Duct 450mm (18") c/w ABS utility box. 0-5 V output. 32F to 122F range. Deg F LCD display. Duct Mount Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Duct 450mm (18") c/w ABS utility box. 0-5 V output. 32F to 122F range. Deg F LCD display.

Duct Mount Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)BF2(D2)
Product Name Greystone TE510 Duct Probe Temperature Transmitters - Deg F
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitters - 2701737 - RS Components, Ltd.
Specs
Reference Resistance RTD, Thermocouple
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-03 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Programmable Transmitter Din Rail RTD - 6333A - Conax Technologies
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details