HVACQuick.com Greystone TE510 Duct Probe Temperature Transmitters - Deg F TE51(2)BE2(A1)

Description
Greystone - TE510 Temperature Transmitters With LCD. Duct 300mm (12") c/w ABS utility box. 4-20 mA output. 32F to 95F range. Deg F LCD display. Duct Mount Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.
Description
Greystone - TE510 Temperature Transmitters With LCD. Duct 300mm (12") c/w ABS utility box. 4-20 mA output. 32F to 95F range. Deg F LCD display. Duct Mount Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Suppliers

Company
Product
Description
Supplier Links
Greystone TE510 Duct Probe Temperature Transmitters - Deg F - TE51(2)BE2(A1) - HVACQuick.com
Medford, OR, USA
Greystone TE510 Duct Probe Temperature Transmitters - Deg F
TE51(2)BE2(A1)
Greystone TE510 Duct Probe Temperature Transmitters - Deg F TE51(2)BE2(A1)
Greystone - TE510 Temperature Transmitters With LCD. Duct 300mm (12") c/w ABS utility box. 4-20 mA output. 32F to 95F range. Deg F LCD display. Duct Mount Version. The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings. The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Greystone - TE510 Temperature Transmitters With LCD. Duct 300mm (12") c/w ABS utility box. 4-20 mA output. 32F to 95F range. Deg F LCD display.

Duct Mount Version.

The 512 Series temperature transducer/sensor offers the user an on board transmitter display in two unique optional housings.

The transducer is a precision current loop three digit LCD indication in °F calibrated to a specified range. The analog signal, 4-20mA, 0-10Vdc or 0-5Vdc can be sent to the control system.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE51(2)BE2(A1)
Product Name Greystone TE510 Duct Probe Temperature Transmitters - Deg F
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Transmitter - 4-20 MA Output, Isolated - United Electric Controls Company
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
Heat-Tracing RTD Assemblies with Wireless Cellular Transmitters - SP03 - Pyromation
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -328 to 1112 F (-200 to 600 C)
View Details
Field Mounted Temperature Transmitter - TTF300 - ABB Measurement & Analytics
Specs
Mounting Options Field Mounted
Output Analog Current (Typical 4-20 mA)
Features Intrinsically Safe; Digital or Analog Display; Waterproof or Sealed Against Moisture
View Details
2-Wire Miniature Temperature Transmitters - ETM1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details