HVACQuick.com Greystone Type 21 Space Temperature Sensors TE200AS21TP

Description
Greystone - Sensor Type 21 - LM335 IC. Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.
Description
Greystone - Sensor Type 21 - LM335 IC. Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 21 Space Temperature Sensors - TE200AS21TP - HVACQuick.com
Medford, OR, USA
Greystone Type 21 Space Temperature Sensors
TE200AS21TP
Greystone Type 21 Space Temperature Sensors TE200AS21TP
Greystone - Sensor Type 21 - LM335 IC. Stainless plate / surface c/w tamper proof screws Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Greystone - Sensor Type 21 - LM335 IC. Stainless plate / surface c/w tamper proof screws

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE200AS21TP
Product Name Greystone Type 21 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Pt100, Ni100 Loop-Powered Converter - DSCP55 - Dataforth Corporation
Specs
Mounting Options DIN Rail Mounting
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Transmitter with HART® Protocol Head Mount Universal (ATEX, CSA/FM) - 5335D - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Miniature Temperature Transmitters - ETM2 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 6.5 to 36 VDC
View Details