HVACQuick.com Greystone Type 20 Space Temperature Sensors TE200AE20

Description
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Executive space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C.
Description
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Executive space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C.

Suppliers

Company
Product
Description
Supplier Links
Greystone Type 20 Space Temperature Sensors - TE200AE20 - HVACQuick.com
Medford, OR, USA
Greystone Type 20 Space Temperature Sensors
TE200AE20
Greystone Type 20 Space Temperature Sensors TE200AE20
Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Executive space Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities. TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C.

Greystone - Sensor Type 20 - 20,000 ohm NTC thermistor. Executive space

Space Temperature Sensors. The TE200 Series space temperature sensors are available in a wide selection of enclosures with a variety of options including LCD, setpoint adjustment and push button override capabilities.

TYPE 20: 20,000 ohm, NTC Thermistor, ±0.2°C.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category RTD Temperature Transmitters
Product Number TE200AE20
Product Name Greystone Type 20 Space Temperature Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Measuring transducer - measuring-transducer-for-pt100-galvanically-isolated - BARTEC
Specs
Reference Material Platinum
Reference Resistance 100 Ohms
Sensed Temperature -58 to 752 F (-50 to 400 C)
View Details
Linearized 2- or 3-Wire RTD Input Transmitters - DSCT34-04 - Dataforth Corporation
Specs
Mounting Options Modular
Output Analog Current (Typical 4-20 mA)
Sensor Connection Terminal Block
View Details
2-Wire Programmable Head Mount HART® Protocol Universal Transmitter - 5335A - Conax Technologies
Specs
Mounting Options Thermohead or Thermowell Mounting (e.g. "Hockey puck" Style)
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
View Details
2-Wire Rail Mount Temperature Transmitters - ETR1 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Output Analog Current (Typical 4-20 mA)
Sensor Connection Screw Clamps or Lugs
Supply Voltage 8 to 32 VDC
View Details